Weidmuller ZQV 4N/3 A 1527940000

Description
ZQV 4N/3 A
Request a Quote
Description
ZQV 4N/3 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ZQV 4N/3 A - 1527940000 - Heilind Electronics, Inc.
Wilmington, MA, United States
ZQV 4N/3 A
1527940000
ZQV 4N/3 A 1527940000
ZQV 4N/3 A

ZQV 4N/3 A

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Terminal Blocks
Product Number 1527940000
Product Name ZQV 4N/3 A
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 5 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6793 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Double-deck terminal block - Through terminal block - 2000-2238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers