Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1527610000

Description
TERM BLOCK PLUG 14POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 14POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-3159-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-3159-ND
Terminal Blocks - Headers, Plugs and Sockets 281-3159-ND
TERM BLOCK PLUG 14POS STR 5.08MM

TERM BLOCK PLUG 14POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 14Pos, 12Awg; Pitch Spacing Weidmuller - 31T8788 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 14Pos, 12Awg; Pitch Spacing Weidmuller
31T8788
Terminal Block, Pluggable, 14Pos, 12Awg; Pitch Spacing Weidmuller 31T8788
TERMINAL BLOCK, PLUGGABLE, 14POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:14Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 14POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:14Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3159-ND 31T8788
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 14Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.212 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Fuse terminal block - 2002-1981/1000-414 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers