Weidmuller Pitch Spacing Weidmuller 1527360000

Description
Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:BLZ 5.08 Series RoHS Compliant: Yes
Datasheet
Description
Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:BLZ 5.08 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Weidmuller - 28AC7290 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Weidmuller
28AC7290
Pitch Spacing Weidmuller 28AC7290
Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:BLZ 5.08 Series RoHS Compliant: Yes

Pitch Spacing:5.08mm; No. of Positions:11Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:BLZ 5.08 Series RoHS Compliant: Yes

Supplier's Site
Terminal Block, Pluggable, 11Pos, 12Awg; Pitch Spacing Weidmuller - 84F466 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 11Pos, 12Awg; Pitch Spacing Weidmuller
84F466
Terminal Block, Pluggable, 11Pos, 12Awg; Pitch Spacing Weidmuller 84F466
TERMINAL BLOCK, PLUGGABLE, 11POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 11POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:11Positions; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 28AC7290 84F466
Product Name Pitch Spacing Weidmuller Terminal Block, Pluggable, 11Pos, 12Awg; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.212 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-1701 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details