Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1526560000

Description
TERM BLOCK PLUG 3POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4503-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4503-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4503-ND
TERM BLOCK PLUG 3POS STR 5.08MM

TERM BLOCK PLUG 3POS STR 5.08MM

Buy Now Datasheet
Terminal Block Pluggable, 3 Position, 26-12Awg; Pitch Spacing Weidmuller - 84F449 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 26-12Awg; Pitch Spacing Weidmuller
84F449
Terminal Block Pluggable, 3 Position, 26-12Awg; Pitch Spacing Weidmuller 84F449
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4503-ND 84F449
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 3 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSPXX00U - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2000-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers