Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1520360000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 10 Positions Per Level: 10 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Number of Levels: 1
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 10 Positions Per Level: 10 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Number of Levels: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 10 Positions Per Level: 10 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Number of Levels: 1

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate SL
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 10
Positions Per Level: 10
Pitch: 0.200" (5.08mm)
Header Orientation: Vertical
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
Number of Levels: 1

Buy Now Datasheet
Wire-To-Board Connector, Top Entry, Sl 5.08 Series, Through Hole, Header, 10, 5.08 Mm Rohs Compliant Weidmuller - 31T8769 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Top Entry, Sl 5.08 Series, Through Hole, Header, 10, 5.08 Mm Rohs Compliant Weidmuller
31T8769
Wire-To-Board Connector, Top Entry, Sl 5.08 Series, Through Hole, Header, 10, 5.08 Mm Rohs Compliant Weidmuller 31T8769
Wire-To-Board Connector, Top Entry, SL 5.08 Series, Through Hole, Header, 10, 5.08 mm RoHS Compliant: Yes

Wire-To-Board Connector, Top Entry, SL 5.08 Series, Through Hole, Header, 10, 5.08 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 31T8769
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Wire-To-Board Connector, Top Entry, Sl 5.08 Series, Through Hole, Header, 10, 5.08 Mm Rohs Compliant Weidmuller
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details