Weidmuller DIN Rail Terminal Blocks 1513970000

Description
Weidmüller 1513970000
Request a Quote Datasheet
Description
Weidmüller 1513970000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 1448751 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448751
DIN Rail Terminal Blocks 1448751
Weidmüller 1513970000

Weidmüller 1513970000

Supplier's Site
Terminal Blocks - Specialized - 281-1513970000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-1513970000-ND
Terminal Blocks - Specialized 281-1513970000-ND
FEED-THROUGH TERMINAL BLOCK, PUS

FEED-THROUGH TERMINAL BLOCK, PUS

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 03AC4809 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
03AC4809
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 03AC4809
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1; RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Terminal Block, 2Pos, 12Awg; No. Of Positions Weidmuller - 63AC4603 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 12Awg; No. Of Positions Weidmuller
63AC4603
Din Rail Terminal Block, 2Pos, 12Awg; No. Of Positions Weidmuller 63AC4603
DIN RAIL TERMINAL BLOCK, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1448751 281-1513970000-ND 03AC4809
Product Name DIN Rail Terminal Blocks Terminal Blocks - Specialized Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Push in Spring Clamp
Approvals RoHS Compliant
North American 12 AWG 12 to 28 AWG 28 to 12 AWG
Mounting Options DIN Rail
Features Terminal Plug
Unlock Full Specs
to access all available technical data