Weidmuller Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1513660000

Description
Win Source Part Number: 1341326-1513660000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 12 Positions Per Level: 12 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 12A Voltage - IEC: 250 V Current - UL: 15 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.335" (8.51mm) Temperature Range - Operating: -20°C ~ 100°C Contact Tail Length: 0.177" (4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341326-1513660000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 12 Positions Per Level: 12 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 12A Voltage - IEC: 250 V Current - UL: 15 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.335" (8.51mm) Temperature Range - Operating: -20°C ~ 100°C Contact Tail Length: 0.177" (4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1341326-1513660000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1341326-1513660000
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1341326-1513660000
Win Source Part Number: 1341326-1513660000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 12 Positions Per Level: 12 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 12A Voltage - IEC: 250 V Current - UL: 15 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.335" (8.51mm) Temperature Range - Operating: -20°C ~ 100°C Contact Tail Length: 0.177" (4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller Product Status: Obsolete

Win Source Part Number: 1341326-1513660000
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: Omnimate SL
Type: Header, Male Pins, Shrouded (2 Side)
Number of Positions: 12
Positions Per Level: 12
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 12A
Voltage - IEC: 250 V
Current - UL: 15 A
Voltage - UL: 300 V
Color: Orange
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting Type: Through Hole
Insulation Height: 0.335" (8.51mm)
Temperature Range - Operating: -20°C ~ 100°C
Contact Tail Length: 0.177" (4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmüller
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1341326-1513660000
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - 102321-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details