Keystone Electronics Corp. PC Pin, Single Post Connectors 1368-3

Description
"PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia"
Request a Quote Datasheet
Description
"PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin, Single Post Connectors - 36-1368-3-ND - DigiKey
Thief River Falls, MN, United States
PC Pin, Single Post Connectors
36-1368-3-ND
PC Pin, Single Post Connectors 36-1368-3-ND
"PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia"

"PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 36-1368-3-ND
Product Name PC Pin, Single Post Connectors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details