Weidmuller Cable Assemblies 1512590025

Description
PAC-S1500-4X10-V0-2M 5
Request a Quote Datasheet
Description
PAC-S1500-4X10-V0-2M 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-1512590025-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-1512590025-ND
Cable Assemblies 281-1512590025-ND
PAC-S1500-4X10-V0-2M 5

PAC-S1500-4X10-V0-2M5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1512590025-ND
Product Name Cable Assemblies
Cable Length 8.2 ft (24.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Cable Assembly - 493-06151931-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Super Flexible Interconnect, 0.047
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details