Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1511060000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 9 Positions Per Level: 9 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 9 Positions Per Level: 9 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 9 Positions Per Level: 9 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Obsolete

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate SL
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 9
Positions Per Level: 9
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete

Buy Now Datasheet
Terminal Block, R/a Header, 9Pos, 5.08Mm; Gender Weidmuller - 20M9082 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 9Pos, 5.08Mm; Gender Weidmuller
20M9082
Terminal Block, R/a Header, 9Pos, 5.08Mm; Gender Weidmuller 20M9082
TERMINAL BLOCK, R/A HEADER, 9POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 9POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 20M9082
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Terminal Block, R/a Header, 9Pos, 5.08Mm; Gender Weidmuller
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array PoP Test: Euclid Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Discrete Sockets - 434712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Backplane Connector, Vertical Header, 96Pos; Product Range Amphenol Communications Solutions - 63T8495 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details