Weidmuller Terminal Block, R/a Header, 6Pos, 5.08Mm; Gender Weidmuller 1510710000

Description
TERMINAL BLOCK, R/A HEADER, 6POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 6POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 6Pos, 5.08Mm; Gender Weidmuller - 44T5855 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 6Pos, 5.08Mm; Gender Weidmuller
44T5855
Terminal Block, R/a Header, 6Pos, 5.08Mm; Gender Weidmuller 44T5855
TERMINAL BLOCK, R/A HEADER, 6POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 6POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 44T5855
Product Name Terminal Block, R/a Header, 6Pos, 5.08Mm; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector, Header, 34 Position; Product Range Amphenol Communications Solutions - 45P2955 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
PCB Headers & Receptacles - 103168-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details