Weidmüller Interface GmbH & Co. KG Signal Conditioners 1510540000

Description
Weidmüller 1510540000 Signal Conditioner
Request a Quote Datasheet
Description
Weidmüller 1510540000 Signal Conditioner
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioners - 8928997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Conditioners
8928997
Signal Conditioners 8928997
Weidmüller 1510540000 Signal Conditioner

Weidmüller 1510540000 Signal Conditioner

Supplier's Site
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller - 02AC4291 - Newark, An Avnet Company
Chicago, IL, United States
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller
02AC4291
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller 02AC4291
CURRENT MEASURING TRANSDUCER, DINRAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Analogue; No. of Output Channels:1Channels; Accuracy %:0.75%; Output Accuracy:-; Supply Voltage:31.2V; No. of Channels:1 Channel RoHS Compliant: Yes

CURRENT MEASURING TRANSDUCER, DINRAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Analogue; No. of Output Channels:1Channels; Accuracy %:0.75%; Output Accuracy:-; Supply Voltage:31.2V; No. of Channels:1 Channel RoHS Compliant: Yes

Supplier's Site Datasheet
Analog signal converter Weidmüller ACT20P-CMT-30-AO-RC-S - 1510540000 -  - Automation24, Inc.
King of Prussia, PA, United States
Analog signal converter Weidmüller ACT20P-CMT-30-AO-RC-S - 1510540000
Analog signal converter Weidmüller ACT20P-CMT-30-AO-RC-S - 1510540000
With Weidmüller analog signal conditioning device ACT20P-CMT-30-AO-RC- S - 1510540000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20P-CMT-30-AO-RC- S - 1510540000 takes current signals of 0-20, 0-25, or 0-30 ampps AC/DC. Output capabilities are excellent with a variety of analog current and voltage configurations, as well as a digital changeover contact. Programming on the ACT20P-CMT-30-AO-RC- S - 1510540000 is simple by utilizing either the simple DIP switch configuration on the unit, or utilizing FDT/DTM software.

With Weidmüller analog signal conditioning device ACT20P-CMT-30-AO-RC-S - 1510540000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20P-CMT-30-AO-RC-S - 1510540000 takes current signals of 0-20, 0-25, or 0-30 ampps AC/DC. Output capabilities are excellent with a variety of analog current and voltage configurations, as well as a digital changeover contact. Programming on the ACT20P-CMT-30-AO-RC-S - 1510540000 is simple by utilizing either the simple DIP switch configuration on the unit, or utilizing FDT/DTM software.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Automation24, Inc.
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 8928997 02AC4291
Product Name Signal Conditioners Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller Analog signal converter Weidmüller ACT20P-CMT-30-AO-RC-S - 1510540000
Outputs Analog Current Output; Current Analog Voltage Output; Analog Current Output; Relay Output
Agency Approval No
Frequency 15/700 Hz
Inputs Current
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Signal Conditioners - 7967111 - RS Components, Ltd.
Specs
Form Factor DIN Rail
Agency Approval RoHS Compliant
DC Voltage 16.8 → 31.2V dc
View Details