Weidmuller Signal Conditioners 1510390000

Description
Weidmüller 1510390000 Signal Conditioner
Request a Quote Datasheet
Description
Weidmüller 1510390000 Signal Conditioner
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioners - 8929003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Conditioners
8929003
Signal Conditioners 8929003
Weidmüller 1510390000 Signal Conditioner

Weidmüller 1510390000 Signal Conditioner

Supplier's Site
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller - 02AC4287 - Newark, An Avnet Company
Chicago, IL, United States
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller
02AC4287
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller 02AC4287
CURRENT MEASURING TRANSDUCER, DINRAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Digital; No. of Output Channels:1Channels; Accuracy %:0.75%; Output Accuracy:-; Supply Voltage:31.2V; No. of Channels:1 Channel RoHS Compliant: Yes

CURRENT MEASURING TRANSDUCER, DINRAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Digital; No. of Output Channels:1Channels; Accuracy %:0.75%; Output Accuracy:-; Supply Voltage:31.2V; No. of Channels:1 Channel RoHS Compliant: Yes

Supplier's Site
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller - 22AC8848 - Newark, An Avnet Company
Chicago, IL, United States
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller
22AC8848
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller 22AC8848
CURRENT MEASURING TRANSDUCER, DINRAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Digital; No. of Output Channels:1Channels; Accuracy %:0.75%; Output Accuracy:-; Supply Voltage:31.2V; No. of Channels:1 Channel; RoHS Compliant: Yes

CURRENT MEASURING TRANSDUCER, DINRAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Digital; No. of Output Channels:1Channels; Accuracy %:0.75%; Output Accuracy:-; Supply Voltage:31.2V; No. of Channels:1 Channel; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number 8929003 02AC4287
Product Name Signal Conditioners Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller
Outputs Analog Current Output; Current
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Signal Conditioners - 2328246 - RS Components, Ltd.
Specs
Outputs Analog Current Output; 0 to 10 V, 0 to 20 mA
Agency Approval No
Inputs Voltage, Current
View Details