"4 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
TERM BLOCK PLUG 4POS 5.08MM
BLT 5.08/5 B BK ROHS COMPLIANT: NO
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1502060000-ND | 10B5877 |
| Product Name | Headers, Plugs and Sockets | Blt 5.08/5 B Bk Rohs Compliant Weidmuller |
| Geometry | Straight; 180° |