Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1501710000

Description
TERM BLOCK PLUG 24POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 24POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1911-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1911-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1911-ND
TERM BLOCK PLUG 24POS STR 5.08MM

TERM BLOCK PLUG 24POS STR 5.08MM

Buy Now Datasheet
Terminal Block Pluggable 24 Position, 26-14Awg; Pitch Spacing Weidmuller - 13C7247 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 24 Position, 26-14Awg; Pitch Spacing Weidmuller
13C7247
Terminal Block Pluggable 24 Position, 26-14Awg; Pitch Spacing Weidmuller 13C7247
TERMINAL BLOCK PLUGGABLE 24 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:24Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: No

TERMINAL BLOCK PLUGGABLE 24 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:24Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1911-ND 13C7247
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 24 Position, 26-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Turret Term Board - 15043 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Phenolic, XP
View Details