Female Insert 6+Ground Position Screw
RECTANGULAR INSERT, FEMALE, 6 POSITION, SCREW; Product Range:HSB Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:6Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 281-4484-ND | 10B5838 |
| Product Name | Heavy Duty Connector Inserts, Modules | Rectangular Insert, Female, 6 Position, Screw; Product Range Weidmuller |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |
| Gender | Female / Jack | |
| Voltage Rating | 400 volts |