Weidmuller RF Antennas 1491170000

Description
883MHz, 2.105GHz GSM, UMTS, WLAN Panel RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi N Type Female Screw Mount
Request a Quote Datasheet
Description
883MHz, 2.105GHz GSM, UMTS, WLAN Panel RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi N Type Female Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1491170000-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1491170000-ND
RF Antennas 1491170000-ND
883MHz, 2.105GHz GSM, UMTS, WLAN Panel RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi N Type Female Screw Mount

883MHz, 2.105GHz GSM, UMTS, WLAN Panel RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi N Type Female Screw Mount

Buy Now Datasheet
RF Antennas - 1491170000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1491170000
RF Antennas 1491170000
883MHz, 2.105GHz GSM, UMTS, WLAN Panel RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi N Type Female Screw Mount

883MHz, 2.105GHz GSM, UMTS, WLAN Panel RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi N Type Female Screw Mount

Buy Now
RF Antennas - 1491170000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1491170000
RF Antennas 1491170000
883MHz, 2.105GHz GSM, UMTS, WLAN Panel RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi N Type Female Screw Mount

883MHz, 2.105GHz GSM, UMTS, WLAN Panel RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi N Type Female Screw Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1491170000-ND 1491170000
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS, WLAN GSM, UMTS, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers