1479920000 -- TRZ 230VAC RC 1CO 16A WEIDMULLER
Weidmuller
Trz 230Vac Rc 1Co 16A Weidmuller
1479920000
Description
TRZ 230VAC RC 1CO 16A
Description
TRZ 230VAC RC 1CO 16A
Suppliers
Trz 230Vac Rc 1Co 16A Weidmuller
95Y7392
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95Y7392 |
|
Product Name
|
Trz 230Vac Rc 1Co 16A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details