Maury Microwave Coaxial Adapters 7809B4

Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7809B4 is a precision coaxial adapter with an NMD1.85mm female connector on one end and a 3.5mm male connector on the other, designed for use with Keysight PNA series VNAs and similar test equipment. It operates from DC to 34.0 GHz with a maximum VSWR of 1.12 in the 20.0 to 34.0 GHz range. The adapter is 1.085 inches (2.76 cm) long, features ruggedized construction for long-term repeatability, and protects the VNA test port from wear. It complies with IEEE 287 standards for instrument-grade connectors.

Datasheet Summary
Powered by GS/AI

The 7809B4 is a precision coaxial adapter with an NMD1.85mm female connector on one end and a 3.5mm male connector on the other, designed for use with Keysight PNA series VNAs and similar test equipment. It operates from DC to 34.0 GHz with a maximum VSWR of 1.12 in the 20.0 to 34.0 GHz range. The adapter is 1.085 inches (2.76 cm) long, features ruggedized construction for long-term repeatability, and protects the VNA test port from wear. It complies with IEEE 287 standards for instrument-grade connectors.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 7809B4 - Maury Microwave
Ontario, CA, United States
Coaxial Adapters
7809B4
Coaxial Adapters 7809B4
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Coaxial Connectors
Product Number 7809B4
Product Name Coaxial Adapters
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7926C1 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 40.000 GHz
View Details
Coaxial Adapters - TE-A-292-MM - Maury Microwave
Specs
Gender Male / Plug
Frequency 40.000 GHz
View Details
Coaxial Adapters - 7926A1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
Coaxial Adapters - TE-A-35-MM - Maury Microwave
Specs
Gender Male / Plug
Frequency 26.500 GHz
View Details