Weidmuller Relays - Power Relays, Over 2 Amps 1479780000

Description
RELAY GEN PURPOSE SPST 16A 24V
Datasheet
Description
RELAY GEN PURPOSE SPST 16A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1479780000
Relays - Power Relays, Over 2 Amps 1479780000
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site
Power Relay, Spst, 16A, 24Vdc, Din Rail; Contact Configuration Weidmuller - 02AC4274 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst, 16A, 24Vdc, Din Rail; Contact Configuration Weidmuller
02AC4274
Power Relay, Spst, 16A, 24Vdc, Din Rail; Contact Configuration Weidmuller 02AC4274
POWER RELAY, SPST, 16A, 24VDC, DIN RAIL; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Coil Resistance:- RoHS Compliant: Yes

POWER RELAY, SPST, 16A, 24VDC, DIN RAIL; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:16A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 1479780000 02AC4274
Product Name Relays - Power Relays, Over 2 Amps Power Relay, Spst, 16A, 24Vdc, Din Rail; Contact Configuration Weidmuller
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts
Mounting DIN; DIN Rail DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415535-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 08X7182 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details