Weidmuller Electromechanical Interface Relays 1479680000

Description
Weidmüller 1479680000
Request a Quote Datasheet
Description
Weidmüller 1479680000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 600304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
600304
Electromechanical Interface Relays 600304
Weidmüller 1479680000

Weidmüller 1479680000

Supplier's Site
Power Relays, Over 2 Amps - 281-3334-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-3334-ND
Power Relays, Over 2 Amps 281-3334-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Power Relay, Spdt, 16A, 24Vdc, Din Rail; Contact Configuration Weidmuller - 02AC4269 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 16A, 24Vdc, Din Rail; Contact Configuration Weidmuller
02AC4269
Power Relay, Spdt, 16A, 24Vdc, Din Rail; Contact Configuration Weidmuller 02AC4269
POWER RELAY, SPDT, 16A, 24VDC, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes

POWER RELAY, SPDT, 16A, 24VDC, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1479680000
Relays - Power Relays, Over 2 Amps 1479680000
RELAY GEN PURPOSE SPDT 16A 24V

RELAY GEN PURPOSE SPDT 16A 24V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 600304 281-3334-ND 02AC4269 1479680000
Product Name Electromechanical Interface Relays Power Relays, Over 2 Amps Power Relay, Spdt, 16A, 24Vdc, Din Rail; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
CO 1
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relays - 1-1617004-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details