POWER RELAY, SPST-NO, 24VDC, 3A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 41AH6338 |
| Product Name | Power Relay, Spst-No, 24Vdc, 3A, Tht; Contact Configuration Omron Electronic Components |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |