Weidmuller Tb, Wire To Brd, 4Pos, 16Awg, Smd; Pitch Spacing Weidmuller 1473910000

Description
TB, WIRE TO BRD, 4POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:800V; BlockRoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 4POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:800V; BlockRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 4Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8319 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8319
Tb, Wire To Brd, 4Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8319
TB, WIRE TO BRD, 4POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:800V; BlockRoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:800V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8319
Product Name Tb, Wire To Brd, 4Pos, 16Awg, Smd; Pitch Spacing Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15319 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-34D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 34
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2220.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details