TB, WIRE TO BRD, 6POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:500V; Block RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 52AC8302 |
| Product Name | Tb, Wire To Brd, 6Pos, 16Awg, Smd; Pitch Spacing Weidmuller |
| North American | 24 to 16 AWG |