Weidmuller Tb, Wire To Brd, 2Pos, 16Awg, Smd; Pitch Spacing Weidmuller 1473690000

Description
TB, WIRE TO BRD, 2POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 2POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8298 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8298
Tb, Wire To Brd, 2Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8298
TB, WIRE TO BRD, 2POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8298
Product Name Tb, Wire To Brd, 2Pos, 16Awg, Smd; Pitch Spacing Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15071 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 25
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.159 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers