Weidmuller Circular Cable Assemblies 1463640005

Description
IE-C6EL8UG0005XCSXCS -E
Request a Quote Datasheet
Description
IE-C6EL8UG0005XCSXCS -E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1463640005-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1463640005-ND
Circular Cable Assemblies 281-1463640005-ND
IE-C6EL8UG0005XCSXCS -E

IE-C6EL8UG0005XCSXCS-E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1463640005-ND
Product Name Circular Cable Assemblies
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-24-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details