Weidmuller Modular/Ethernet Connector (RJ45, RJ11) Plugs 1455240000

Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC
Request a Quote Datasheet
Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 281-8138-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
281-8138-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 281-8138-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-1455240000
Electronic Connector 366-1455240000
PCB Plug-in Connector, RJ45 jacks, Cat. 5 , THT Solder Connection, 90Degree Product overview: 1455240000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1455240000 can be used for catalog matching and distributor lookup.

PCB Plug-in Connector, RJ45 jacks, Cat. 5 , THT Solder Connection, 90Degree Product overview: 1455240000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1455240000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Modular Connectors Modular Connector Plugs -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Modular Connectors Modular Connector Plugs
Connectors, Interconnects Modular Connectors Modular Connector Plugs
Manufacturer: Weidmüller Category: Connectors, Interconnects Modular Connectors Modular Connector Plugs Connector Type: Plug Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 125V Shielding: Shielded Housing Material: Polyamide (PA66), Nylon 6/6 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Modular Connectors Modular Connector Plugs
Connector Type: Plug
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 125V
Shielding: Shielded
Housing Material: Polyamide (PA66), Nylon 6/6
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Mod Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Weidmuller - 52AC8270 - Newark, An Avnet Company
Chicago, IL, United States
Mod Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Weidmuller
52AC8270
Mod Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Weidmuller 52AC8270
MOD CONNECTOR, RJ45, JACK, 8P8C, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

MOD CONNECTOR, RJ45, JACK, 8P8C, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-8138-ND 366-1455240000 52AC8270
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Electronic Connector Connectors, Interconnects Modular Connectors Modular Connector Plugs Mod Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Weidmuller
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers