Weidmuller Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings 1417000000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Omnimate RSV Number of Positions: 18 Pitch: 0.197" (5.00mm) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 3 Row Spacing: 0.197" (5.00mm) Package: Bulk Mounting Type: Free Hanging (In-Line); Panel Mount Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Omnimate RSV Number of Positions: 18 Pitch: 0.197" (5.00mm) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 3 Row Spacing: 0.197" (5.00mm) Package: Bulk Mounting Type: Free Hanging (In-Line); Panel Mount Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: Weidmüller Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Omnimate RSV Number of Positions: 18 Pitch: 0.197" (5.00mm) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 3 Row Spacing: 0.197" (5.00mm) Package: Bulk Mounting Type: Free Hanging (In-Line); Panel Mount Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Omnimate RSV
Number of Positions: 18
Pitch: 0.197" (5.00mm)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 3
Row Spacing: 0.197" (5.00mm)
Package: Bulk
Mounting Type: Free Hanging (In-Line); Panel Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Rectangular Connector Housings - 1417000000-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1417000000-ND
Rectangular Connector Housings 1417000000-ND
"18 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"

"18 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"

Buy Now Datasheet
Rsv1,6 B18 Gr Rohs Compliant Weidmuller - 61K4824 - Newark, An Avnet Company
Chicago, IL, United States
Rsv1,6 B18 Gr Rohs Compliant Weidmuller
61K4824
Rsv1,6 B18 Gr Rohs Compliant Weidmuller 61K4824
RSV1,6 B18 GR ROHS COMPLIANT: YES

RSV1,6 B18 GR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1417000000-ND 61K4824
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Rectangular Connector Housings Rsv1,6 B18 Gr Rohs Compliant Weidmuller
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products