Weidmuller Relays Power Relays, Over 2 Amps 1381900000

Description
Manufacturer: Weidmüller Category: Relays Power Relays, Over 2 Amps Series: TERMSERIES Package: Bulk Contact Material: Silver Nickel (AgNi) Operating Temperature: -40°C ~ 60°C Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Must Operate Voltage: 16 VDC Must Release Voltage: 3 VDC Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Relays Power Relays, Over 2 Amps Series: TERMSERIES Package: Bulk Contact Material: Silver Nickel (AgNi) Operating Temperature: -40°C ~ 60°C Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Must Operate Voltage: 16 VDC Must Release Voltage: 3 VDC Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays Power Relays, Over 2 Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Power Relays, Over 2 Amps
Relays Power Relays, Over 2 Amps
Manufacturer: Weidmüller Category: Relays Power Relays, Over 2 Amps Series: TERMSERIES Package: Bulk Contact Material: Silver Nickel (AgNi) Operating Temperature: -40°C ~ 60°C Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Must Operate Voltage: 16 VDC Must Release Voltage: 3 VDC Product Status: Active

Manufacturer: Weidmüller
Category: Relays Power Relays, Over 2 Amps
Series: TERMSERIES
Package: Bulk
Contact Material: Silver Nickel (AgNi)
Operating Temperature: -40°C ~ 60°C
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Must Operate Voltage: 16 VDC
Must Release Voltage: 3 VDC
Product Status: Active

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1381900000
Relays - Power Relays, Over 2 Amps 1381900000
RELAY GEN PURPOSE SPST 6A 24V

RELAY GEN PURPOSE SPST 6A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1381900000
Product Name Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Mounting PCBoard; DIN Rail DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

75A Photovoltaic Relay - CHAR-A75C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
Relays - Power Relays, Over 2 Amps - 1373403-G5Q-1A4 DC24 - Win Source Electronics
Specs
Resistance 2880 ohms
Mounting PCBoard; Through Hole
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details