Aratas America LLC Relays - Power Relays, Over 2 Amps G5Q-1A4 DC24

Description
Win Source Part Number: 1373403-G5Q-1A4 DC24 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: Omron Electronics Inc-EMC Div Series: G5Q Package: Tray Product Status: Active Base Product Number: G5Q Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 10 A Switching Voltage: 277VAC, 30VDC - Max Coil Current: 8.3 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Coil Insulation: Class F Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 2.88 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1373403-G5Q-1A4 DC24 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: Omron Electronics Inc-EMC Div Series: G5Q Package: Tray Product Status: Active Base Product Number: G5Q Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 10 A Switching Voltage: 277VAC, 30VDC - Max Coil Current: 8.3 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Coil Insulation: Class F Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 2.88 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1373403-G5Q-1A4 DC24 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1373403-G5Q-1A4 DC24
Relays - Power Relays, Over 2 Amps 1373403-G5Q-1A4 DC24
Win Source Part Number: 1373403-G5Q-1A4 DC24 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: Omron Electronics Inc-EMC Div Series: G5Q Package: Tray Product Status: Active Base Product Number: G5Q Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 10 A Switching Voltage: 277VAC, 30VDC - Max Coil Current: 8.3 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Coil Insulation: Class F Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 2.88 kOhms

Win Source Part Number: 1373403-G5Q-1A4 DC24
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: Omron Electronics Inc-EMC Div
Series: G5Q
Package: Tray
Product Status: Active
Base Product Number: G5Q
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Alloy
Termination Style: PC Pin
Coil Voltage: 24VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 10 A
Switching Voltage: 277VAC, 30VDC - Max
Coil Current: 8.3 mA
Coil Type: Non Latching
Seal Rating: Sealed - Fully
Coil Insulation: Class F
Must Operate Voltage: 18 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 10 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 2.88 kOhms

Buy Now Datasheet
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components - 36K1939 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components
36K1939
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components 36K1939
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:10A; Product Range:G5Q Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:3A RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:10A; Product Range:G5Q Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Relay, Spst-No, 24Vdc, 10A, Tht Rohs Compliant Omron - 74AH4409 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 10A, Tht Rohs Compliant Omron
74AH4409
Power Relay, Spst-No, 24Vdc, 10A, Tht Rohs Compliant Omron 74AH4409
POWER RELAY, SPST-NO, 24VDC, 10A, THT ROHS COMPLIANT: YES

POWER RELAY, SPST-NO, 24VDC, 10A, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1373403-G5Q-1A4 DC24 36K1939 74AH4409
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components Power Relay, Spst-No, 24Vdc, 10A, Tht Rohs Compliant Omron
Resistance 2880 ohms
Mounting PCBoard; Through Hole PCBoard; Through Hole
Features Latching Latching
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

G5NB PCB Power Relay - G5NB-1A-E-HA - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 08X7180 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details