Weidmuller RF Antennas 1367140000

Description
2.45GHz, 5.5125GHz WLAN Module RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 9dBi, 9dBi N Type Female Wall Mount
Description
2.45GHz, 5.5125GHz WLAN Module RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 9dBi, 9dBi N Type Female Wall Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1367140000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1367140000
RF Antennas 1367140000
2.45GHz, 5.5125GHz WLAN Module RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 9dBi, 9dBi N Type Female Wall Mount

2.45GHz, 5.5125GHz WLAN Module RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 9dBi, 9dBi N Type Female Wall Mount

Buy Now
RF Antennas - 1367140000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1367140000
RF Antennas 1367140000
2.45GHz, 5.5125GHz WLAN Module RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 9dBi, 9dBi N Type Female Wall Mount

2.45GHz, 5.5125GHz WLAN Module RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 9dBi, 9dBi N Type Female Wall Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 1367140000
Product Name RF Antennas
Applications WLAN
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers