Weidmuller RF Antennas 1367090000

Description
IE-ANT-O-BG-360-6-NF
Request a Quote Datasheet
Description
IE-ANT-O-BG-360-6-NF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1367090000-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1367090000-ND
RF Antennas 1367090000-ND
IE-ANT-O-BG-360-6-NF

IE-ANT-O-BG-360-6-NF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1367090000-ND
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details