Weidmuller Terminal Blocks - 1366260000 1366260000

Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186157-1366260000 Housing Color: Green Number of Pins: 16 Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186157-1366260000 Housing Color: Green Number of Pins: 16 Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1366260000 - 1186157-1366260000 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1366260000
1186157-1366260000
Terminal Blocks - 1366260000 1186157-1366260000
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186157-1366260000 Housing Color: Green Number of Pins: 16 Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186157-1366260000
Housing Color: Green
Number of Pins: 16
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now
Headers, Plugs and Sockets - 1366260000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1366260000-ND
Headers, Plugs and Sockets 1366260000-ND
"16 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"16 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Blzp 5.00Hc/16/180 Sn Gn Bx Weidmuller - 62W3010 - Newark, An Avnet Company
Chicago, IL, United States
Blzp 5.00Hc/16/180 Sn Gn Bx Weidmuller
62W3010
Blzp 5.00Hc/16/180 Sn Gn Bx Weidmuller 62W3010
BLZP 5.00HC/16/180 SN GN BX

BLZP 5.00HC/16/180 SN GN BX

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1186157-1366260000 1366260000-ND 62W3010
Product Name Terminal Blocks - 1366260000 Headers, Plugs and Sockets Blzp 5.00Hc/16/180 Sn Gn Bx Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Automotive Connectors available connect to OBD - QLC16056 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details