Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1357940000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate S2C Type: Header, Male Pins, Shrouded (4 Side), Stacked Number of Positions: 24 Positions Per Level: 12, 12 Number of Levels: 2, 2 Pitch: 0.138" (3.50mm) Package: Bulk Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate S2C Type: Header, Male Pins, Shrouded (4 Side), Stacked Number of Positions: 24 Positions Per Level: 12, 12 Number of Levels: 2, 2 Pitch: 0.138" (3.50mm) Package: Bulk Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate S2C Type: Header, Male Pins, Shrouded (4 Side), Stacked Number of Positions: 24 Positions Per Level: 12, 12 Number of Levels: 2, 2 Pitch: 0.138" (3.50mm) Package: Bulk Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate S2C
Type: Header, Male Pins, Shrouded (4 Side), Stacked
Number of Positions: 24
Positions Per Level: 12, 12
Number of Levels: 2, 2
Pitch: 0.138" (3.50mm)
Package: Bulk
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV12005F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Pcb Stacking Connector, Plug, 31 Position, 1Mm; Product Range Amphenol Communications Solutions - 06M2717 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Shorting Plug .200
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details