Weidmuller Tb, Wire To Brd, 6Pos, 10Awg, Th; Pitch Spacing Weidmuller 1356880000

Description
TB, WIRE TO BRD, 6POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 6POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 6Pos, 10Awg, Th; Pitch Spacing Weidmuller - 52AC8234 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 10Awg, Th; Pitch Spacing Weidmuller
52AC8234
Tb, Wire To Brd, 6Pos, 10Awg, Th; Pitch Spacing Weidmuller 52AC8234
TB, WIRE TO BRD, 6POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8234
Product Name Tb, Wire To Brd, 6Pos, 10Awg, Th; Pitch Spacing Weidmuller
North American 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block 600V Max - 1492-HM2VT - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Terminals - 2219.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details