Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1356460000

Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-3173-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-3173-ND
Terminal Blocks - Headers, Plugs and Sockets 281-3173-ND
TERM BLOCK PLUG 6POS STR 5.08MM

TERM BLOCK PLUG 6POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller - 90F7940 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller
90F7940
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller 90F7940
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3173-ND 90F7940
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546840-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - DGWG126V1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Fuse terminal block - 2002-1811/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details