Weidmuller Spd Ii 1 280V/50Ka Weidmuller 1348380000

Description
SPD II 1 280V/50kA
Description
SPD II 1 280V/50kA

Suppliers

Company
Product
Description
Supplier Links
Spd Ii 1 280V/50Ka Weidmuller - 62W2874 - Newark, An Avnet Company
Chicago, IL, United States
Spd Ii 1 280V/50Ka Weidmuller
62W2874
Spd Ii 1 280V/50Ka Weidmuller 62W2874
SPD II 1 280V/50kA

SPD II 1 280V/50kA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W2874
Product Name Spd Ii 1 280V/50Ka Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details