Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1314260000

Description
TERM BLOCK PLUG 22POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 22POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4437-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4437-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4437-ND
TERM BLOCK PLUG 22POS STR 5.08MM

TERM BLOCK PLUG 22POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 22Pos, 12Awg; Pitch Spacing Weidmuller - 90F7934 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 22Pos, 12Awg; Pitch Spacing Weidmuller
90F7934
Terminal Block, Pluggable, 22Pos, 12Awg; Pitch Spacing Weidmuller 90F7934
TERMINAL BLOCK, PLUGGABLE, 22POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:22Position s; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 22POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:22Positions; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4437-ND 90F7934
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 22Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-06D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATA-115B-6-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Triple-deck terminal block - Through terminal block - 2002-3238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers