Weidmuller Enclosure, Multipurpose, Pet, Black; Enclosure Type Weidmuller 1306010000

Description
ENCLOSURE, MULTIPURPOSE, PET, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:110mm; External Depth - Metric:56mm; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PET, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:110mm; External Depth - Metric:56mm; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pet, Black; Enclosure Type Weidmuller - 63AC4200 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pet, Black; Enclosure Type Weidmuller
63AC4200
Enclosure, Multipurpose, Pet, Black; Enclosure Type Weidmuller 63AC4200
ENCLOSURE, MULTIPURPOSE, PET, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:110mm; External Depth - Metric:56mm; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PET, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:110mm; External Depth - Metric:56mm; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 63AC4200
Product Name Enclosure, Multipurpose, Pet, Black; Enclosure Type Weidmuller
Length 2.95 inch (74.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001115 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.13 inch (105 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers