Plastic housing, Klippon POK (polyester
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2875456 | 281-1305900000-ND |
| Product Name | General Purpose Enclosures | Boxes |
| Length | 10.24 inch (260 mm) | |
| Width | 3.54 inch (90 mm) | |
| Depth | 6.3 inch (160 mm) | |
| Material | Fiberglass; Fibreglass Reinforced Polyester | Fiberglass |
| NEMA Rating | NEMA Enclosures |