Weidmuller Cable Assemblies - Video Cables (DVI, HDMI) 1290310000

Description
Manufacturer: AMIS Category: Cable Assemblies>Video Cables (DVI, HDMI) Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Type: Fixed
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Cable Assemblies>Video Cables (DVI, HDMI) Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Video Cables (DVI, HDMI) -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Video Cables (DVI, HDMI)
Cable Assemblies - Video Cables (DVI, HDMI)
Manufacturer: AMIS Category: Cable Assemblies>Video Cables (DVI, HDMI) Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Type: Fixed

Manufacturer: AMIS
Category: Cable Assemblies>Video Cables (DVI, HDMI)
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cable Assemblies - Video Cables (DVI, HDMI)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details