Weidmuller Terminal Block, Header, 16Pos, Tht; Gender Weidmuller 1290280000

Description
TERMINAL BLOCK, HEADER, 16POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 16POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 16Pos, Tht; Gender Weidmuller - 61AC8779 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 16Pos, Tht; Gender Weidmuller
61AC8779
Terminal Block, Header, 16Pos, Tht; Gender Weidmuller 61AC8779
TERMINAL BLOCK, HEADER, 16POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 16POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8779
Product Name Terminal Block, Header, 16Pos, Tht; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - 102156-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details