Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1290260000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate S2C Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 12 Positions Per Level: 6 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate S2C Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 12 Positions Per Level: 6 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate S2C Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 12 Positions Per Level: 6 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate S2C
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 12
Positions Per Level: 6
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Header Orientation: Vertical
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Terminal Block, Header, 12Pos, Tht; Gender Weidmuller - 61AC8777 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Tht; Gender Weidmuller
61AC8777
Terminal Block, Header, 12Pos, Tht; Gender Weidmuller 61AC8777
TERMINAL BLOCK, HEADER, 12POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 61AC8777
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Terminal Block, Header, 12Pos, Tht; Gender Weidmuller
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Sockets - 2272200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details