Weidmuller Terminal Block, Header, 18Pos, Tht; Gender Weidmuller 1290110000

Description
TERMINAL BLOCK, HEADER, 18POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:18Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 18POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:18Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 18Pos, Tht; Gender Weidmuller - 61AC8769 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 18Pos, Tht; Gender Weidmuller
61AC8769
Terminal Block, Header, 18Pos, Tht; Gender Weidmuller 61AC8769
TERMINAL BLOCK, HEADER, 18POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:18Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 18POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:18Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8769
Product Name Terminal Block, Header, 18Pos, Tht; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MV12605M1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
DDR4 Ultra Low Profile - 10129206-1010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details