Weidmuller Terminal Block, Pcb, 8 Position; Gender Weidmuller 1290050000

Description
TERMINAL BLOCK, PCB, 8 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 8 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 8 Position; Gender Weidmuller - 62W2703 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 8 Position; Gender Weidmuller
62W2703
Terminal Block, Pcb, 8 Position; Gender Weidmuller 62W2703
TERMINAL BLOCK, PCB, 8 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 8 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

Supplier's Site
Terminal Block, Header, 8Pos, Tht; Gender Weidmuller - 61AC8764 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 8Pos, Tht; Gender Weidmuller
61AC8764
Terminal Block, Header, 8Pos, Tht; Gender Weidmuller 61AC8764
TERMINAL BLOCK, HEADER, 8POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 8POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 62W2703
Product Name Terminal Block, Pcb, 8 Position; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
DIL Sockets - 1831569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5740-216-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details