Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1289530000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate S2C Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 20 Positions Per Level: 10 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Package: Bulk Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate S2C Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 20 Positions Per Level: 10 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Package: Bulk Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate S2C Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 20 Positions Per Level: 10 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Package: Bulk Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate S2C
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 20
Positions Per Level: 10
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Package: Bulk
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
DIL Sockets - 1831573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details