Weidmuller Terminal Block, Header, 16Pos, Tht; Gender Weidmuller 1289320000

Description
TERMINAL BLOCK, HEADER, 16POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 16POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 16Pos, Tht; Gender Weidmuller - 61AC8746 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 16Pos, Tht; Gender Weidmuller
61AC8746
Terminal Block, Header, 16Pos, Tht; Gender Weidmuller 61AC8746
TERMINAL BLOCK, HEADER, 16POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 16POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

Supplier's Site
Terminal Block, Pcb, 16 Position; Gender Weidmuller - 62W2639 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 16 Position; Gender Weidmuller
62W2639
Terminal Block, Pcb, 16 Position; Gender Weidmuller 62W2639
TERMINAL BLOCK, PCB, 16 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 16 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Positions; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8746
Product Name Terminal Block, Header, 16Pos, Tht; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL Cable Housing, Screw-Lok - G125-3242096M1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Rectangular Connector Accessories - 1028-043-1205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit
Number of Contacts 12
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Conn, Stacking, Header, 120Pos, 2Row; Product Range Amphenol Communications Solutions - 66AH3120 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details