Amphenol Communications Solutions Conn, Stacking, Header, 120Pos, 2Row; Product Range Amphenol Communications Solutions 10147614-121406LF

Description
CONN, STACKING, HEADER, 120POS, 2ROW; Product Range:BergStak HS Series; No. of Contacts:120Contacts ; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 120POS, 2ROW; Product Range:BergStak HS Series; No. of Contacts:120Contacts ; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 120Pos, 2Row; Product Range Amphenol Communications Solutions - 66AH3120 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 120Pos, 2Row; Product Range Amphenol Communications Solutions
66AH3120
Conn, Stacking, Header, 120Pos, 2Row; Product Range Amphenol Communications Solutions 66AH3120
CONN, STACKING, HEADER, 120POS, 2ROW; Product Range:BergStak HS Series; No. of Contacts:120Contacts ; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, STACKING, HEADER, 120POS, 2ROW; Product Range:BergStak HS Series; No. of Contacts:120Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Header, 120Pos, 2Row; Product Range Amphenol Communications Solutions - 66AH3119 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 120Pos, 2Row; Product Range Amphenol Communications Solutions
66AH3119
Conn, Stacking, Header, 120Pos, 2Row; Product Range Amphenol Communications Solutions 66AH3119
CONN, STACKING, HEADER, 120POS, 2ROW; Product Range:BergStak HS Series; No. of Contacts:120Contacts ; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, STACKING, HEADER, 120POS, 2ROW; Product Range:BergStak HS Series; No. of Contacts:120Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 66AH3120
Product Name Conn, Stacking, Header, 120Pos, 2Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FS11205F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - 102540-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details