Weidmuller Cable Ties - Holders and Mountings - 1289200000 1289200000

Description
Manufacturer: Cables, Wires - Management Cable Ties - Holders and Mountings Type: Quad Opening Color: Natural Package: Bulk For Use With/Related Products: Cable Ties Size / Dimension: 0.75" L x 0.75" W (19.1mm x 19.1mm) Material: Plastic Mounting Type: Adhesive Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Cables, Wires - Management Cable Ties - Holders and Mountings Type: Quad Opening Color: Natural Package: Bulk For Use With/Related Products: Cable Ties Size / Dimension: 0.75" L x 0.75" W (19.1mm x 19.1mm) Material: Plastic Mounting Type: Adhesive Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - Holders and Mountings - 1289200000 - 1289200000 - Win Source Electronics
Laguna Hills, CA, United States
Cable Ties - Holders and Mountings - 1289200000
1289200000
Cable Ties - Holders and Mountings - 1289200000 1289200000
Manufacturer: Cables, Wires - Management Cable Ties - Holders and Mountings Type: Quad Opening Color: Natural Package: Bulk For Use With/Related Products: Cable Ties Size / Dimension: 0.75" L x 0.75" W (19.1mm x 19.1mm) Material: Plastic Mounting Type: Adhesive Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Cables, Wires - Management Cable Ties - Holders and Mountings
Type: Quad Opening
Color: Natural
Package: Bulk
For Use With/Related Products: Cable Ties
Size / Dimension: 0.75" L x 0.75" W (19.1mm x 19.1mm)
Material: Plastic
Mounting Type: Adhesive
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Cable Ties - Holders and Mountings - 1289200000 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
1289200000
Cable Ties - Holders and Mountings 1289200000
CABLE TIE HLDR QUAD ADH NATURAL

CABLE TIE HLDR QUAD ADH NATURAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Cable Ties Cable Ties
Product Number 1289200000 1289200000
Product Name Cable Ties - Holders and Mountings - 1289200000 Cable Ties - Holders and Mountings
Unlock Full Specs
to access all available technical data

Similar Products

Markers - 484-CM-SCE-TP-1/4-4H-4-ND - DigiKey
Specs
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
3 suppliers
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details