Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1288980000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate S2C Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 2 Number of Levels: 2 Pitch: 0.138" (3.50mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate S2C Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 2 Number of Levels: 2 Pitch: 0.138" (3.50mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate S2C Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 2 Number of Levels: 2 Pitch: 0.138" (3.50mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate S2C
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Positions Per Level: 2
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Terminal Block, Header, 4Pos, Tht; Gender Weidmuller - 61AC8740 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Tht; Gender Weidmuller
61AC8740
Terminal Block, Header, 4Pos, Tht; Gender Weidmuller 61AC8740
TERMINAL BLOCK, HEADER, 4POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 61AC8740
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Terminal Block, Header, 4Pos, Tht; Gender Weidmuller
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details
Backplane Connector, Header, 48 Position; Product Range Amphenol Communications Solutions - 06M1870 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details